onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4087LS-1E 2SK4087LS-1E

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4087LS-1E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4087LS-1E - 763011-2SK4087LS-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4087LS-1E
763011-2SK4087LS-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4087LS-1E 763011-2SK4087LS-1E
Manufacturer: ON Semiconductor Win Source Part Number: 763011-2SK4087LS-1E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.2A (Tc) Part Status: Obsolete(EOL) Family Name: 2SK4087LS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F-3FS Channel Type Type: N Drain Source Voltage: 600V Gate Charge (Qg) (Maximum) @ Vgs: 46nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 30V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2W (Ta), 40W (Tc) Rds On (Maximum) @ Id, Vgs: 610 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): R6008MNX; IPA60R460CEXKSA1; R6507ENX; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 763011-2SK4087LS-1E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.2A (Tc)
Part Status: Obsolete(EOL)
Family Name: 2SK4087LS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F-3FS
Channel Type Type: N
Drain Source Voltage: 600V
Gate Charge (Qg) (Maximum) @ Vgs: 46nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1200pF @ 30V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 610 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): R6008MNX; IPA60R460CEXKSA1; R6507ENX;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 14A 610mOhm MOSFET Transistor
278-2SK4087LS-1E
N-Channel 600V 14A 610mOhm MOSFET Transistor 278-2SK4087LS-1E
N-Channel Power MOSFET, 600V, 14A, 610mOhm, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: 2SK4087LS-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 14A, 610mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14A, 610mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4087LS-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 600V, 14A, 610mOhm, TO-220F-3FS, TO-220F-3FS, 50-TUBE Product overview: 2SK4087LS-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 14A, 610mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14A, 610mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4087LS-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4087LS-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4087LS-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4087LS-1E
MOSFET N-CH 600V 9.2A TO220F-3FS

MOSFET N-CH 600V 9.2A TO220F-3FS

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4087LS-1E 763011-2SK4087LS-1E 278-2SK4087LS-1E 2SK4087LS-1E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4087LS-1E N-Channel 600V 14A 610mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data