Panasonic 2SK4210

Description
N-Channel Silicon MOSFET For General Purpose Switching Device Applications
Request a Quote
Description
N-Channel Silicon MOSFET For General Purpose Switching Device Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching applications in a TO-3PB package measuring 15.6 mm × 4.8 mm. It has a drain-to-source voltage rating of 900 V, a continuous drain current of 10 A, and a pulsed drain current of 20 A. The device features a maximum on-state resistance of 1.3 Ω at VGS=10 V and ID=5 A, and guarantees avalanche energy of 560 mJ at IAV=10 A. It meets the HVP process reliability standard and operates with a channel temperature up to 150 °C. Its switching times are specified with a turn-on delay of 27 ns, rise time of 80 ns, turn-off delay of 250 ns, and fall time of 80 ns. Total gate charge is 75 nC at VDS=200 V and VGS=10 V. The part is not qualified for medical, aerospace, or life-safety applications.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching applications in a TO-3PB package measuring 15.6 mm × 4.8 mm. It has a drain-to-source voltage rating of 900 V, a continuous drain current of 10 A, and a pulsed drain current of 20 A. The device features a maximum on-state resistance of 1.3 Ω at VGS=10 V and ID=5 A, and guarantees avalanche energy of 560 mJ at IAV=10 A. It meets the HVP process reliability standard and operates with a channel temperature up to 150 °C. Its switching times are specified with a turn-on delay of 27 ns, rise time of 80 ns, turn-off delay of 250 ns, and fall time of 80 ns. Total gate charge is 75 nC at VDS=200 V and VGS=10 V. The part is not qualified for medical, aerospace, or life-safety applications.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4210 - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET For General Purpose Switching Device Applications

N-Channel Silicon MOSFET For General Purpose Switching Device Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK4210
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers