onsemi 4V MOSFET Transistor 5HN01S-TL-E

Description
REEL / NCH 4V DRIVE SERIES Product overview: 5HN01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HN01S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
REEL / NCH 4V DRIVE SERIES Product overview: 5HN01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HN01S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V MOSFET Transistor
278-5HN01S-TL-E
4V MOSFET Transistor 278-5HN01S-TL-E
REEL / NCH 4V DRIVE SERIES Product overview: 5HN01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HN01S-TL-E can be used for catalog matching and distributor lookup.

REEL / NCH 4V DRIVE SERIES Product overview: 5HN01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HN01S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - 5HN01S-TL-E - 806249-5HN01S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 5HN01S-TL-E
806249-5HN01S-TL-E
FETs - Single - 5HN01S-TL-E 806249-5HN01S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 806249-5HN01S-TL-E Packaging: Reel Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: SMCP Manufacturer Package: SC-75, SOT-416 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 806249-5HN01S-TL-E
Packaging: Reel
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMCP
Manufacturer Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
 - 5HN01S-TL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET, Ultrahigh-Speed Switching Applications

N-Channel Silicon MOSFET, Ultrahigh-Speed Switching Applications

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 5HN01S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
5HN01S-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 5HN01S-TL-E
MOSFET N-CH 50V 100MA SMCP3

MOSFET N-CH 50V 100MA SMCP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-5HN01S-TL-E 806249-5HN01S-TL-E 5HN01S-TL-E 5HN01S-TL-E
Product Name 4V MOSFET Transistor FETs - Single - 5HN01S-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data