The 2SK3899 is an N-channel power MOSFET designed for high current switching applications, packaged in a TO-263 (MP-25ZK) case. It has a drain-to-source voltage rating of 60 V, a continuous drain current of ±84 A, and a maximum on-state resistance of 5.3 mΩ at VGS = 10 V and ID = 42 A. The device features a built-in gate protection diode and a typical input capacitance of 5500 pF. It is rated for a channel temperature of up to 150 °C and a single avalanche energy of 245 mJ. The part is classified as "Standard" quality grade for general electronics applications.
Nch Single Power Mosfet 60V 84A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SK3899(0)-ZK-E1-AY |
| Package Type | TO-263; TO-263-3 |