Small Signal Field-Effect Transistor, 0.1A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: ON Semiconductor
Win Source Part Number: 038972-5LN01SS-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SSFP
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Gate Charge: 1.57nC @ 10V
Max Input Capacitance: 6.6pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 7.8 Ohm @ 50mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial
Small Signal MOSFET 50V 0.1A 7.8 Ohm Single N-Channel SSFP, SOT-623 / SSFP, 8000-REEL Product overview: 5LN01SS-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 0.1A, 7.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, 7.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LN01SS-TL-H can be used for catalog matching and distributor lookup.
N-Channel 50V 100mA (Ta) 150mW (Ta) Surface Mount 3-SSFP
MOSFET N-CH 50V 100MA 3SSFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 5LN01SS-TL-H | 038972-5LN01SS-TL-H | 278-5LN01SS-TL-H | 5LN01SS-TL-H-ND | 5LN01SS-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LN01SS-TL-H | N-Channel 50V 0.1A 7.8 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |
| Package Type | SOT-623F | SOT3; 3-SSFP | SC-81 | SC-81 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |