onsemi Single FETs, MOSFETs 3LP01SS-TL-EX

Description
MOSFET P-Channel 30V SOT-623
Request a Quote Datasheet
Description
MOSFET P-Channel 30V SOT-623
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3LP01SS-TL-EX - Rochester Electronics
Newburyport, MA, United States
MOSFET P-Channel 30V SOT-623

MOSFET P-Channel 30V SOT-623

Supplier's Site Datasheet
Single FETs, MOSFETs - 3LP01SS-TL-EX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3LP01SS-TL-EX-ND
Single FETs, MOSFETs 3LP01SS-TL-EX-ND
P-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount 3-SSFP

P-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount 3-SSFP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LP01SS-TL-EX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LP01SS-TL-EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LP01SS-TL-EX
MOSFET P-CH 30V 100MA 3SSFP

MOSFET P-CH 30V 100MA 3SSFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 3LP01SS-TL-EX 3LP01SS-TL-EX-ND 3LP01SS-TL-EX
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4310Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers