The 2SK544 is an N-channel silicon MOSFET designed for FM tuner and VHF-band amplifier applications. It is packaged in a three-terminal configuration with a drain, source, and gate, measuring 8.1 mm in length, 7.0 mm in width, and 3.8 mm in height. The device has a drain-to-source voltage rating of 20 V, a gate-to-source voltage rating of ±5 V, a maximum drain current of 30 mA, and an allowable power dissipation of 300 mW. It features a typical noise figure of 1.8 dB and a power gain of 27 dB at 100 MHz, with a reverse transfer capacitance of 0.035 pF at VDS=10 V and f=1 MHz. The channel temperature rating is 125 °C, and the storage temperature range is -55 °C to +125 °C.
Manufacturer: ON Semiconductor
Win Source Part Number: 855448-2SK544E-AC
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 855448-2SK544E-AC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK544E-AC |
| Package Type | SOT3 |