Panasonic 2SK4086LS

Description
11.5A, 600V, 0.75ohm, N-Channel MOSFET, TO-220AB
Request a Quote
Description
11.5A, 600V, 0.75ohm, N-Channel MOSFET, TO-220AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel silicon MOSFET for general-purpose switching, housed in a TO-220FI(LS) package with dimensions of 10.0 mm length, 4.5 mm width, and 15.0 mm height. It has a drain-to-source voltage rating of 600 V, a continuous drain current of 7.9 A at Tc=25°C, and a pulsed drain current of 43 A. The static drain-to-source on-state resistance is 0.58 to 0.75 Ω at ID=6A and VGS=10V. The device features avalanche resistance with a single-pulse energy rating of 79 mJ and is rated for a channel temperature of 150°C. It complies with SANYO's HVP process for high reliability and is designed for mica-less mounting with good attachment workability.

Datasheet Summary
Powered by GS/AI

N-Channel silicon MOSFET for general-purpose switching, housed in a TO-220FI(LS) package with dimensions of 10.0 mm length, 4.5 mm width, and 15.0 mm height. It has a drain-to-source voltage rating of 600 V, a continuous drain current of 7.9 A at Tc=25°C, and a pulsed drain current of 43 A. The static drain-to-source on-state resistance is 0.58 to 0.75 Ω at ID=6A and VGS=10V. The device features avalanche resistance with a single-pulse energy rating of 79 mJ and is rated for a channel temperature of 150°C. It complies with SANYO's HVP process for high reliability and is designed for mica-less mounting with good attachment workability.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4086LS - Rochester Electronics
Newburyport, MA, United States
11.5A, 600V, 0.75ohm, N-Channel MOSFET, TO-220AB

11.5A, 600V, 0.75ohm, N-Channel MOSFET, TO-220AB

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK4086LS
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 224000 milliamps
View Details
8 suppliers