Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK4144-AZ

Description
Power Field-Effect Transistor, 70A, 60V, N-Channel MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 70A, 60V, N-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4144-AZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 70A, 60V, N-Channel MOSFET

Power Field-Effect Transistor, 70A, 60V, N-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037837-2SK4144-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037837-2SK4144-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037837-2SK4144-AZ
Win Source Part Number: 1037837-2SK4144-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK4144-AZ2SK4144(AZ ); 2SK4144AZ; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-2SK4144-AZ,RENR NS2SK4144-AZ

Win Source Part Number: 1037837-2SK4144-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SK4144-AZ2SK4144(AZ); 2SK4144AZ;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SK4144-AZ,RENRNS2SK4144-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4144-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4144-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4144-AZ
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 2SK4144-AZ 1037837-2SK4144-AZ 2SK4144-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data