N-Channel Power MOSFET designed for switching applications, rated for 500 V drain-to-source voltage and 16 A continuous drain current. Packaged in TO-220F-3FS with dimensions of 89.21 mm length, 2.54 mm lead pitch, and 3.3 mm thickness. Features a typical on-resistance of 0.33 Ω at VGS=10 V and ID=8 A, input capacitance of 1200 pF, and single-pulse avalanche energy of 141 mJ. Operating junction temperature ranges from -55°C to 150°C. Complies with JEITA/JEDEC SC-67 package standard. The part number 2SK4085LS-1E is listed in the ordering information, indicating this specific variant is covered.
N-Channel Silicon MOSFET General-Purpose Switching Device Application
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK4085LS-1E |
| Polarity | N-Channel |