onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) 4MN10MH-TL-E

Description
Bipolar NPN Transistor, 0.1A 200V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 0.1A 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4MN10MH-TL-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 0.1A 200V

Bipolar NPN Transistor, 0.1A 200V

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
4MN10MH-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 4MN10MH-TL-E
BIP NPN 0.1A 200V

BIP NPN 0.1A 200V

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 4MN10MH-TL-E 4MN10MH-TL-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CWH6778 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1223230 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details