Infineon Technologies AG 6ED2230S12TXUMA1

Description
Full Bridge Based MOSFET Driver, PDSO24
Request a Quote
Description
Full Bridge Based MOSFET Driver, PDSO24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6ED2230S12T is a 1200 V three-phase gate driver with integrated bootstrap diode and over-current protection, designed for driving IGBTs or MOSFETs in motor control and inverter applications. It features three independent high-side and low-side output channels, 460 ns integrated deadtime, matched propagation delays, and ±5% over-current protection threshold. The device supports input logic levels of 3.3 V, 5 V, and 15 V, and includes undervoltage lockout, shoot-through protection, and fault reporting via an open-drain RFE pin. It is packaged in a DSO-24 case (DSO-28 with four pins removed) and operates under ambient temperatures from -40 °C to 125 °C. The part is qualified for industrial applications per JEDEC78/20/22, meets RoHS compliance, and has an ESD rating of 2 kV HBM.

Datasheet Summary
Powered by GS/AI

The 6ED2230S12T is a 1200 V three-phase gate driver with integrated bootstrap diode and over-current protection, designed for driving IGBTs or MOSFETs in motor control and inverter applications. It features three independent high-side and low-side output channels, 460 ns integrated deadtime, matched propagation delays, and ±5% over-current protection threshold. The device supports input logic levels of 3.3 V, 5 V, and 15 V, and includes undervoltage lockout, shoot-through protection, and fault reporting via an open-drain RFE pin. It is packaged in a DSO-24 case (DSO-28 with four pins removed) and operates under ambient temperatures from -40 °C to 125 °C. The part is qualified for industrial applications per JEDEC78/20/22, meets RoHS compliance, and has an ESD rating of 2 kV HBM.

Suppliers

Company
Product
Description
Supplier Links
 - 6ED2230S12TXUMA1 - Rochester Electronics
Newburyport, MA, United States
Full Bridge Based MOSFET Driver, PDSO24

Full Bridge Based MOSFET Driver, PDSO24

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6ED2230S12TXUMA1
Package Type PG-DSO-24
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1827409P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers