onsemi N-Channel 6.4A 650V 1.1ohm MOSFET Transistor 2SK4101FS

Description
6.4A, 650V, 1.1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220F-3FS, 3 PIN Product overview: 2SK4101FS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.4A, 650V, 1.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.4A, 650V, 1.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4101FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.4A, 650V, 1.1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220F-3FS, 3 PIN Product overview: 2SK4101FS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.4A, 650V, 1.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.4A, 650V, 1.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4101FS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 6.4A 650V 1.1ohm MOSFET Transistor
278-2SK4101FS
N-Channel 6.4A 650V 1.1ohm MOSFET Transistor 278-2SK4101FS
6.4A, 650V, 1.1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220F-3FS, 3 PIN Product overview: 2SK4101FS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.4A, 650V, 1.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.4A, 650V, 1.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4101FS can be used for catalog matching and distributor lookup.

6.4A, 650V, 1.1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220F-3FS, 3 PIN Product overview: 2SK4101FS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.4A, 650V, 1.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.4A, 650V, 1.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4101FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4101FS - 1127765-2SK4101FS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4101FS
1127765-2SK4101FS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4101FS 1127765-2SK4101FS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127765-2SK4101FS Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1127765-2SK4101FS
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - 2SK4101FS - Rochester Electronics
Newburyport, MA, United States
2SK4101 - 6.4A, 650V, 1.1ohm, N-Channel Power MOSFET, TO-220AB

2SK4101 - 6.4A, 650V, 1.1ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4101FS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4101FS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4101FS
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-2SK4101FS 1127765-2SK4101FS 2SK4101FS 2SK4101FS
Product Name N-Channel 6.4A 650V 1.1ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4101FS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC076N04ND - BSC076N04ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0076 ohms
View Details
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI10N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7900 ohms
IDSS 10000 milliamps
View Details