P-CHANNEL SMALL SIGNAL MOSFET Product overview: 6HP04MH-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04MH-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 164018-6HP04MH-TL-E
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 0.1A, 60V, P-Channel
P-CHANNEL SMALL SIGNAL MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 278-6HP04MH-TL-E | 164018-6HP04MH-TL-E | 6HP04MH-TL-E | 6HP04MH-TL-E |
| Product Name | P-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04MH-TL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | Bulk | SMD3 |