7A, 600V, 1.1ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4098LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 600V, 1.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 600V, 1.1ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4098LS can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 160424-2SK4098LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4098LS
Alternative Parts (Cross-Reference): 2SK2141; 2SK2141-A; 2SK3115; N6006NZ-S17-AY;
Introduction Date: August 04, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
7A, 600V, 1.1ohm, N-Channel Power MOSFET, TO-220AB
N-CHANNEL POWER MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-2SK4098LS | 160424-2SK4098LS | 2SK4098LS | 2SK4098LS |
| Product Name | N-Channel 7A 600V 1.1ohm MOSFET Transistor | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-220; SOT3 | TO-220; TO-220AB |