Panasonic 2SK3705

Description
N-Channl Silicon MOSFET For General-Purpose Switching Device Applications
Request a Quote
Description
N-Channl Silicon MOSFET For General-Purpose Switching Device Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK3705 is an N-channel silicon MOSFET designed for general-purpose switching applications such as motor drivers and DC/DC converters. It is packaged in a TO-220ML case with dimensions of 10.0 mm length, 4.5 mm width, and 2.8 mm height. The device has a drain-to-source voltage rating of 60 V, a continuous drain current of 60 A, and an avalanche energy rating of 540 mJ. It supports 4 V drive gate voltage and features low ON-resistance of 12.5 mΩ at VGS=4 V and 26 A. The device meets ultrahigh-speed switching performance with a total gate charge of 100 nC and rise and fall times of 215 ns and 280 ns respectively. The channel and storage temperature ranges are -55°C to 150°C and 150°C maximum. The part complies with standard MOSFET reliability practices and is designed for industrial use.

Datasheet Summary
Powered by GS/AI

The 2SK3705 is an N-channel silicon MOSFET designed for general-purpose switching applications such as motor drivers and DC/DC converters. It is packaged in a TO-220ML case with dimensions of 10.0 mm length, 4.5 mm width, and 2.8 mm height. The device has a drain-to-source voltage rating of 60 V, a continuous drain current of 60 A, and an avalanche energy rating of 540 mJ. It supports 4 V drive gate voltage and features low ON-resistance of 12.5 mΩ at VGS=4 V and 26 A. The device meets ultrahigh-speed switching performance with a total gate charge of 100 nC and rise and fall times of 215 ns and 280 ns respectively. The channel and storage temperature ranges are -55°C to 150°C and 150°C maximum. The part complies with standard MOSFET reliability practices and is designed for industrial use.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK3705 - Rochester Electronics
Newburyport, MA, United States
N-Channl Silicon MOSFET For General-Purpose Switching Device Applications

N-Channl Silicon MOSFET For General-Purpose Switching Device Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3705
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
 - BUK664R6-40C,118 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0046 ohms
Package Type SOT404
View Details
5 suppliers
MOSFET DRVR 6A 1-OUT High Speed Inv/Non-Inv 8-Pin DSO T/R - 376-1EDI60I12AFXUMA1 - Utmel Electronic Limited
Specs
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details