Rochester Electronics JFETs (Junction Field Effect) - 2SK596S-C 2SK596S-C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855450-2SK596S-C Features: JFET 1 mA 100 mW Package: Bag Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855450-2SK596S-C Features: JFET 1 mA 100 mW Package: Bag Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK596S-C is an N-channel JFET designed for low-noise audio applications such as condenser microphones and telephones. It is packaged in the SPA (SC-72) case, measuring 7.0 mm by 4.0 mm. The device has a maximum gate-to-drain voltage of -20 V, a drain current of 1 mA, and a power dissipation of 100 mW. Drain current (IDSS) ranges from 210 to 350 µA, with a forward transfer admittance of 1.0 mS maximum. Input capacitance is 4.1 pF and reverse transfer capacitance is 0.88 pF at VDS=5 V. Output noise voltage is -110 dB max under specified test conditions. The operating junction temperature ranges from -55°C to 150°C. It meets JEITA and JEDEC SC-72 package standards and is supplied in 500-piece bags. This variant is distinguished from the B rank by its higher IDSS range.

Datasheet Summary
Powered by GS/AI

The 2SK596S-C is an N-channel JFET designed for low-noise audio applications such as condenser microphones and telephones. It is packaged in the SPA (SC-72) case, measuring 7.0 mm by 4.0 mm. The device has a maximum gate-to-drain voltage of -20 V, a drain current of 1 mA, and a power dissipation of 100 mW. Drain current (IDSS) ranges from 210 to 350 µA, with a forward transfer admittance of 1.0 mS maximum. Input capacitance is 4.1 pF and reverse transfer capacitance is 0.88 pF at VDS=5 V. Output noise voltage is -110 dB max under specified test conditions. The operating junction temperature ranges from -55°C to 150°C. It meets JEITA and JEDEC SC-72 package standards and is supplied in 500-piece bags. This variant is distinguished from the B rank by its higher IDSS range.

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK596S-C - 855450-2SK596S-C - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK596S-C
855450-2SK596S-C
JFETs (Junction Field Effect) - 2SK596S-C 855450-2SK596S-C
Manufacturer: ON Semiconductor Win Source Part Number: 855450-2SK596S-C Features: JFET 1 mA 100 mW Package: Bag Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 855450-2SK596S-C
Features: JFET 1 mA 100 mW
Package: Bag
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855450-2SK596S-C
Product Name JFETs (Junction Field Effect) - 2SK596S-C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM9061MX/NOPB - 131376-LM9061MX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET; CMOS
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWH6327XTSA1 - 854995-2N7002DWH6327XTSA1 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; PG-SOT363-6
View Details
8 suppliers
Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details