Trans GP BJT PNP 30V 0.3A 300mW 3-Pin Case CP Product overview: 30A01C-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A01C-TB-E can be used for catalog matching and distributor lookup.
PNP Epitaxial Planar Silicon Transistor For Low-Frequency General-Purpose Amplifier Applications
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-30A01C-TB-E | 30A01C-TB-E |
| Product Name | 30V 0.3A 300mW Bipolar Transistor | |
| IC(max) | 300 milliamps | |
| VCBO | 30 volts | |
| PD | 300 milliwatts |