The 30A01C is a PNP silicon epitaxial planar transistor designed for low-frequency power amplification and muting circuits. It is housed in a CP package measuring 5.0 mm × 5.1 mm × 1.9 mm with a 3-pin configuration. The device has a collector-to-emitter
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 855582-30A01C-TB-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855582-30A01C-TB-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 30A01C-TB-E |
| Package Type | SOT3 |