Manufacturer: NXP USA Inc.
Win Source Part Number: 1324426-AFV09P350-04
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 250
Voltage - Rated: 105 V
Frequency: 920MHz
Current - Test: 860 mA
Gain: 19.5dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 48 V
Power - Output: 100W
Supplier Device Package: OM-780G-4L
Case / Package: OM-780G-4L
ECCN: 5A991G
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 935318141528
Base Product Number: AFV09
RoHS Status: ROHS3 Compliant
RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF Power LDMOS Transistor. This 100 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 720 to 960 MHz
RF MOSFET LDMOS 48V OM780G-4
Airfast RF Power LDMOS Transistor, 720-960 MHz, 100 W AVG., 48 V / REEL RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | RF Transistors | RF Transistors | Transistors |
| Product Number | 1324426-AFV09P350-04GNR3 | AFV09P350-04GNR3 | AFV09P350-04GNR3 | AFV09P350-04GNR3 | 44X7191 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Airfast Rf Power Ldmos Transistor, 720-960 Mhz, 100 W Avg., 48 V / Reel Rohs Compliant Nxp | |
| Output Power | 100 watts | 100 watts | |||
| Power Gain | 19.5 dB | 19.5 dB | |||
| Operating Frequency | 920 MHz | 720 to 960 MHz | |||
| Package Type | SOT3; OM-780G-4L | FM4 | Plastic Gull Wing | OM-780G-4L | TO-3 |