Win Source Part Number: 1229911-AFT05MS031GN
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 500
Voltage - Rated: 40 V
Frequency: 520MHz
Current - Test: 10 mA
Gain: 17.7dB
Transistor Type: LDMOS
Voltage - Test: 13.6 V
Power - Output: 31W
Package / Case: TO-270BA
Supplier Device Package: TO-270-2 GULL
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: NXP USA Inc.
Other Names: 935321855528
Base Product Number: AFT05
Designed for mobile two--way radio applications with frequencies from 136 to 520 MHz. The high gain, ruggedness and broadband performance of these devices make them ideal for large--signal, common source amplifier applications in mobile radio
RF Mosfet LDMOS 13.6V 10mA 520MHz 17.7dB 31W TO-270-2 GULL
RF MOSFET LDMOS 13.6V TO270-2
RF MOSFET LDMOS 13.6V TO270-2
Airfast Wideband RF Power LDMOS Transistor, 136-520 MHz, 31 W, 13.6 V
RF MOSFET LDMOS 13.6V TO270-2 Product overview: AFT05MS031GNR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.6V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13.6V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AFT05MS031GNR1 can be used for catalog matching and distributor lookup.
RF MOSFET Transistors MV9 UHF 13.6V
RF MOSFET LDMOS 13.6V TO270-2
FET RF 40V 520MHZ TO270-2G
| Win Source Electronics | Richardson RFPD | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 1229911-AFT05MS031GNR1 | AFT05MS031GNR1 | 568-AFT05MS031GNR1TR-ND | AFT05MS031GNR1 | 285-AFT05MS031GNR1 | AFT05MS031GNR1 | AFT05MS031GNR1 | AFT05MS031GNR1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF Power Transistor | RF FETs, MOSFETs | 13.6V MOSFET Transistor | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs | |
| Output Power | 31 watts | 31 watts | ||||||
| Power Gain | 17.7 dB | 17.7 dB | 17.7 dB | |||||
| Operating Frequency | 520 MHz | 136 to 520 MHz | 520 MHz | |||||
| Package Type | SOT3 | Plastic Gull Wing | TO-270BA | FM2 | Tape & Reel (TR) | TO-270-2 GULL | TO-270BA | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |