The 2SK3377 is an N-channel power MOSFET designed for high current switching applications, available in TO-251 and TO-252 packages. It has a drain-to-source voltage rating of 60 V, a continuous drain current of ±20 A, and a pulsed drain current of ±50 A. The on-state resistance is 44 mΩ maximum at VGS = 10 V and ID = 10 A, and 78 mΩ maximum at VGS = 4.0 V and ID = 10 A. The device includes a built-in gate protection diode and is rated for a channel temperature of 150 °C. It is classified as a Standard quality grade device, suitable for applications such as computers, office equipment, communications equipment, and industrial robots.
Power MOSFETs for Automotive
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SK3377-AZ |
| Package Type | MP-33 |