onsemi Discrete Semiconductor Products 2SK4120LS

Description
2SK4120 - 10A, 450V, 0.68ohm, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet
Description
2SK4120 - 10A, 450V, 0.68ohm, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4120LS - Rochester Electronics
Newburyport, MA, United States
2SK4120 - 10A, 450V, 0.68ohm, N-Channel Power MOSFET, TO-220AB

2SK4120 - 10A, 450V, 0.68ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - 160448-2SK4120LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160448-2SK4120LS
Discrete Semiconductor Products 160448-2SK4120LS
Manufacturer: ON Semiconductor Win Source Part Number: 160448-2SK4120LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4120LS Alternative Parts (Cross-Reference): TSM9NB50CIC0; TK11A45D(LBS1NET,Q; TK11A45D(STA4,Q); TK11A45D(LBS2PAV,Q; Introduction Date: October 22, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160448-2SK4120LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4120LS
Alternative Parts (Cross-Reference): TSM9NB50CIC0; TK11A45D(LBS1NET,Q; TK11A45D(STA4,Q); TK11A45D(LBS2PAV,Q;
Introduction Date: October 22, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 10 A 450 V 0.68 ohm MOSFET Transistor
278-2SK4120LS
N-Channel 10 A 450 V 0.68 ohm MOSFET Transistor 278-2SK4120LS
TRANSISTOR 10 A, 450 V, 0.68 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN, FET General Purpose Power Product overview: 2SK4120LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10 A, 450 V, 0.68 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10 A, 450 V, 0.68 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4120LS can be used for catalog matching and distributor lookup.

TRANSISTOR 10 A, 450 V, 0.68 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN, FET General Purpose Power Product overview: 2SK4120LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10 A, 450 V, 0.68 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10 A, 450 V, 0.68 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4120LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4120LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4120LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4120LS
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4120LS 160448-2SK4120LS 278-2SK4120LS 2SK4120LS
Product Name Discrete Semiconductor Products N-Channel 10 A 450 V 0.68 ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data