The 2SK4092 is an N-channel power MOSFET designed for high-voltage switching applications such as switching power supplies and AC adapters. It features a maximum drain-to-source voltage of 600 V, a continuous drain current of 21 A, and a typical on-state resistance of 0.4 Ω at VGS = 10 V and ID = 10 A. The device has a gate charge of 50 nC and supports single avalanche energy up to 29.4 mJ. It is packaged in a TO-3P (MP-88) case with a typical weight of 5.0 g and uses lead-free Sn-Ag-Cu plating. The part meets RoHS standards and is classified as "Standard" quality for general industrial and consumer applications.
Switching N-Channel Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SK4092-S35-A |
| Polarity | N-Channel |