REEL / NCH 4V DRIVE SERIES Product overview: 5HN01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HN01C-TB-E can be used for catalog matching and distributor lookup.
N-Channel Silicon MOSFET, Ultrahigh-Speed Switching Applications
Manufacturer: ON Semiconductor
Win Source Part Number: 103801-5HN01C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: 3-CP
Dimension: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET N-CH 50V 100MA CP3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-5HN01C-TB-E | 5HN01C-TB-E | 103801-5HN01C-TB-E | 5HN01C-TB-E |
| Product Name | 4V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5HN01C-TB-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |