N-channel small signal MOSFET in SOT-23 package rated for 60 V drain-to-source voltage and 380 mA continuous drain current at 25°C with a maximum on-resistance of 1.6 Ω at 10 V gate drive. It is ESD protected with a 2000 V HBM rating, has a -55°C to +150°C operating temperature range, and meets AEC-Q101 qualification with RoHS compliance. Package is SOT-23 with dimensions of 2.90 mm length, 1.30 mm width, and 1.00 mm height.
N-Channel Small Signal MOSFET 60V, 380mA
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 2V7002KT3G |
| Polarity | N-Channel |