Panasonic 2SK3818-DL-E

Description
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications
Request a Quote
Description
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching applications, including motor drive and DC/DC conversion. It features low ON-resistance, ultrahigh-speed switching, and 4V drive capability with avalanche resistance. Packaged in an SMP-FD case, it has a drain-to-source voltage rating of 60 V, continuous drain current of 74 A, and power dissipation of 75 W at Tc=25°C. The device meets AEC-Q200 qualification and RoHS standards. Typical on-state resistance is 10 to 18 mΩ depending on gate bias, with total gate charge of 100 nC at VGS=10V and ID=74A. Input capacitance is 5250 pF, output capacitance 780 pF, and reverse transfer capacitance 525 pF at VDS=20V and f=1MHz. Switching times are 38 ns delay on, 315 ns rise, 370 ns delay off, and 310 ns fall.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching applications, including motor drive and DC/DC conversion. It features low ON-resistance, ultrahigh-speed switching, and 4V drive capability with avalanche resistance. Packaged in an SMP-FD case, it has a drain-to-source voltage rating of 60 V, continuous drain current of 74 A, and power dissipation of 75 W at Tc=25°C. The device meets AEC-Q200 qualification and RoHS standards. Typical on-state resistance is 10 to 18 mΩ depending on gate bias, with total gate charge of 100 nC at VGS=10V and ID=74A. Input capacitance is 5250 pF, output capacitance 780 pF, and reverse transfer capacitance 525 pF at VDS=20V and f=1MHz. Switching times are 38 ns delay on, 315 ns rise, 370 ns delay off, and 310 ns fall.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK3818-DL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications

N-Channel Silicon MOSFET For General-Purpose Switching Device Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3818-DL-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers