onsemi 40A 60V MOSFET Transistor 2SK3415LS

Description
2SK3415LS - MOSFET 40A, 60V, 0. Product overview: 2SK3415LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3415LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2SK3415LS - MOSFET 40A, 60V, 0. Product overview: 2SK3415LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3415LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 60V MOSFET Transistor
278-2SK3415LS
40A 60V MOSFET Transistor 278-2SK3415LS
2SK3415LS - MOSFET 40A, 60V, 0. Product overview: 2SK3415LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3415LS can be used for catalog matching and distributor lookup.

2SK3415LS - MOSFET 40A, 60V, 0. Product overview: 2SK3415LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3415LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SK3415LS - Rochester Electronics
Newburyport, MA, United States
MOSFET 40A, 60V, 0.024ohm, N-Channel

MOSFET 40A, 60V, 0.024ohm, N-Channel

Supplier's Site Datasheet
Discrete Semiconductor Products - 160030-2SK3415LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160030-2SK3415LS
Discrete Semiconductor Products 160030-2SK3415LS
Manufacturer: ON Semiconductor Win Source Part Number: 160030-2SK3415LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3415LS Alternative Parts (Cross-Reference): 2SK2512; 2SK2512-AZ; 2SK2512-A; 2SK3057; Introduction Date: January 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160030-2SK3415LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3415LS
Alternative Parts (Cross-Reference): 2SK2512; 2SK2512-AZ; 2SK2512-A; 2SK3057;
Introduction Date: January 11, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK3415LS 2SK3415LS 160030-2SK3415LS
Product Name 40A 60V MOSFET Transistor Discrete Semiconductor Products
Package Type Bulk TO-220; TO-220-3 TO-220; SOT3
Unlock Full Specs
to access all available technical data