onsemi Single FETs, MOSFETs 2SK3746

Description
N-Channel 1500V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3PB
Request a Quote Datasheet
Description
N-Channel 1500V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3746-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3746-ND
Single FETs, MOSFETs 2SK3746-ND
N-Channel 1500V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3PB

N-Channel 1500V 2A (Ta) 2.5W (Ta), 110W (Tc) Through Hole TO-3PB

Buy Now Datasheet
 - 2SK3746 - Rochester Electronics
Newburyport, MA, United States
2SK3746 - N-Channel Silicon MOSFET For High-Voltage, High-Speed Switching Applications

2SK3746 - N-Channel Silicon MOSFET For High-Voltage, High-Speed Switching Applications

Supplier's Site Datasheet
FETs - Single - 2SK3746 - 1127699-2SK3746 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK3746
1127699-2SK3746
FETs - Single - 2SK3746 1127699-2SK3746
Manufacturer: ON Semiconductor Win Source Part Number: 1127699-2SK3746 Packaging: Tray Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3PB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 2.5W, 110W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1500V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 13Ohm at 1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 37.5nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 380pF at 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1127699-2SK3746
Packaging: Tray
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-3P-3, SC-65-3
Power Dissipation (Maximum): 2.5W, 110W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1500V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 13Ohm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 37.5nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 380pF at 30V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3746 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3746
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3746
MOSFET N-CH 1500V 2A TO3PB

MOSFET N-CH 1500V 2A TO3PB

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3746-ND 2SK3746 1127699-2SK3746 2SK3746
Product Name Single FETs, MOSFETs FETs - Single - 2SK3746 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-218 TO-3; SOT3 TO-3P-3, SC-65-3
V(BR)DSS 1500 volts
Unlock Full Specs
to access all available technical data