onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK4085LS-1E

Description
N-Channel Silicon MOSFET General-Purpose Switching Device Application
Request a Quote Datasheet
Description
N-Channel Silicon MOSFET General-Purpose Switching Device Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4085LS-1E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET General-Purpose Switching Device Application

N-Channel Silicon MOSFET General-Purpose Switching Device Application

Supplier's Site Datasheet
 - 2SK4085LS-1E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET General-Purpose Switching Device Application

N-Channel Silicon MOSFET General-Purpose Switching Device Application

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037830-2SK4085LS-1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037830-2SK4085LS-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037830-2SK4085LS-1E
Win Source Part Number: 1037830-2SK4085LS-1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 430mOhm @ 8A, 10V Power Dissipation (Max): 2W (Ta), 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3FS Gate Charge (Qg) (Max) @ Vgs: 46.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): SPA12N50C3XKSA1; SPP12N50C3; STP12NM50FP; FDPF12N50NZ; FQPF13N50T; FQPF13N502SK4085LS1E ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-2SK4085LS-1E-ON ,ONSONS2SK4085LS-1E Base Product Number: 2SK4085 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1037830-2SK4085LS-1E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 430mOhm @ 8A, 10V
Power Dissipation (Max): 2W (Ta), 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3FS
Gate Charge (Qg) (Max) @ Vgs: 46.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 30 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SPA12N50C3XKSA1; SPP12N50C3; STP12NM50FP; FDPF12N50NZ; FQPF13N50T; FQPF13N502SK4085LS1E;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-2SK4085LS-1E-ON,ONSONS2SK4085LS-1E
Base Product Number: 2SK4085
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4085LS-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4085LS-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4085LS-1E
MOSFET N-CH 500V 11A TO220F-3FS

MOSFET N-CH 500V 11A TO220F-3FS

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK4085LS-1E 1037830-2SK4085LS-1E 2SK4085LS-1E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details