Small Signal Field-Effect Transistor, N-Channel, MOSFET
N-Channel Small Signal MOSFET, 50V, 0.1A, 7.8Ω, Single MCP3, SC-70 / MCP3, 3000-REEL Product overview: 5LN01M-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LN01M-TL-E can be used for catalog matching and distributor lookup.
N-Channel 50V 100mA (Ta) 150mW (Ta) Surface Mount MCP
Manufacturer: ON Semiconductor
Win Source Part Number: 197860-5LN01M-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCP
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Gate Charge: 1.57nC @ 10V
Max Input Capacitance: 6.6pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 7.8 Ohm @ 50mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 50V 100MA 3MCP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 5LN01M-TL-E | 278-5LN01M-TL-E | 5LN01M-TL-E-ND | 197860-5LN01M-TL-E | 5LN01M-TL-E |
| Product Name | N-Channel 50V 0.1A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LN01M-TL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT323; SC-70 (SOT-323) | SOT323; SC-70, SOT-323 | SOT3; SOT323; 3-MCP | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |