onsemi ADP3110KRZ

Description
ADP3110 - Dual Bootstrapped 12 VOLT MOSFET Driver with Output Disable
Request a Quote
Description
ADP3110 - Dual Bootstrapped 12 VOLT MOSFET Driver with Output Disable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADP3110 is a dual bootstrapped MOSFET driver designed for synchronous buck converters, generating both high-side and low-side drive signals from a single PWM input. It features anticross-conduction protection and an output disable function to meet Intel® VRM 10 specifications. The device is packaged in an 8-lead SOIC_N (R-8) package and operates over a commercial temperature range of 0°C to 85°C. It supports a supply voltage range of 4.15 V to 13.2 V and drives 3000 pF loads with propagation delays of 25 ns to 65 ns depending on the output. The high-side driver operates via an external bootstrap circuit, and both drivers provide output resistance values between 1.4 Ω and 4.4 Ω under load conditions.

Datasheet Summary
Powered by GS/AI

The ADP3110 is a dual bootstrapped MOSFET driver designed for synchronous buck converters, generating both high-side and low-side drive signals from a single PWM input. It features anticross-conduction protection and an output disable function to meet Intel® VRM 10 specifications. The device is packaged in an 8-lead SOIC_N (R-8) package and operates over a commercial temperature range of 0°C to 85°C. It supports a supply voltage range of 4.15 V to 13.2 V and drives 3000 pF loads with propagation delays of 25 ns to 65 ns depending on the output. The high-side driver operates via an external bootstrap circuit, and both drivers provide output resistance values between 1.4 Ω and 4.4 Ω under load conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ADP3110KRZ - Rochester Electronics
Newburyport, MA, United States
ADP3110 - Dual Bootstrapped 12 VOLT MOSFET Driver with Output Disable

ADP3110 - Dual Bootstrapped 12 VOLT MOSFET Driver with Output Disable

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ADP3110KRZ
Package Type SOP8
Unlock Full Specs
to access all available technical data