Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER MOSFET
RENESAS ELECTRONICS CORPORATION
4AM14 --
Renesas Electronics Corporation
4AM14
Description
Silicon N-Channel/P-Channel Complementary Power MOSFET
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Silicon N-Channel/P-Channel Complementary Power MOSFET
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
4AM14
4AM14
Silicon N-Channel/P-Channel Complementary Power MOSFET
Silicon N-Channel/P-Channel Complementary Power MOSFET
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Power MOSFET
Product Number
4AM14
Polarity
N-Channel; P-Channel; Complementary
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD16342Q5A N-Channel NexFET? Power MOSFET....
CSD16342Q5A
Specs
Polarity
N-Channel
V
(BR)DSS
25 volts
r
DS
(on)
0.0055 ohms
View Details
8
suppliers
Infineon Technologies AG
N-Channel Power MOSFET
BSZ096N10LS5
Specs
Polarity
N-Channel; N
Transistor Technology / Material
Si/SiC
r
DS
(on)
0.0096 ohms
View Details
2
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3115-AZ
2SK3115-AZ
Specs
Package Type
SOT3
View Details
Fuji Electric Corp. of America
Power MOSFETs
Super J MOS S2FD Model: FML60N150S2FDHF
Specs
V
(BR)DSS
600 volts
r
DS
(on)
0.1500 ohms
I
DSS
28700 milliamps
View Details