onsemi P-Channel 50V 70MA MOSFET Transistor 5HP01C-TB-E

Description
50V, 70mA, P-Channel MOSFET
Request a Quote Datasheet
Description
50V, 70mA, P-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5HP01C-TB-E - Rochester Electronics
Newburyport, MA, United States
50V, 70mA, P-Channel MOSFET

50V, 70mA, P-Channel MOSFET

Supplier's Site Datasheet
Singapore, Singapore
P-Channel 50V 70MA MOSFET Transistor
278-5HP01C-TB-E
P-Channel 50V 70MA MOSFET Transistor 278-5HP01C-TB-E
TRANSISTOR,MOSFET,P- CHANNEL,50V V(BR)DSS,70MA I(D),SOT-346 Product overview: 5HP01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 70MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 70MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HP01C-TB-E can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,P-CHANNEL,50V V(BR)DSS,70MA I(D),SOT-346 Product overview: 5HP01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 70MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 70MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HP01C-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5HP01C-TB-E - 197857-5HP01C-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5HP01C-TB-E
197857-5HP01C-TB-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5HP01C-TB-E 197857-5HP01C-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 197857-5HP01C-TB-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3-CP Dimension: 3-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197857-5HP01C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 3-CP
Dimension: 3-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
5HP01C-TB-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 5HP01C-TB-E
MOSFET P-CH 50V 70MA CP3

MOSFET P-CH 50V 70MA CP3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5HP01C-TB-E 278-5HP01C-TB-E 197857-5HP01C-TB-E 5HP01C-TB-E
Product Name P-Channel 50V 70MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5HP01C-TB-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data