onsemi Single FETs, MOSFETs 3LP01C-TB-H

Description
P-Channel 30V 100mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3
Request a Quote Datasheet
Description
P-Channel 30V 100mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3LP01C-TB-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3LP01C-TB-H-ND
Single FETs, MOSFETs 3LP01C-TB-H-ND
P-Channel 30V 100mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3

P-Channel 30V 100mA (Ta) 250mW (Ta) Surface Mount SC-59-3/CP3

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -0.1A 10.4 Ohm MOSFET Transistor
278-3LP01C-TB-H
P-Channel -30V -0.1A 10.4 Ohm MOSFET Transistor 278-3LP01C-TB-H
Small Signal MOSFET -30V -0.1A 10.4 Ohm Single P-Channel CP, SC-59 / CP, 3000-REEL Product overview: 3LP01C-TB-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -0.1A, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -0.1A, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01C-TB-H can be used for catalog matching and distributor lookup.

Small Signal MOSFET -30V -0.1A 10.4 Ohm Single P-Channel CP, SC-59 / CP, 3000-REEL Product overview: 3LP01C-TB-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -0.1A, 10.4 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -0.1A, 10.4 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LP01C-TB-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 3LP01C-TB-H - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.1A, 30V, P-Channel MOSFET, TO-236AB

Small Signal Field-Effect Transistor, 0.1A, 30V, P-Channel MOSFET, TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP01C-TB-H - 1005344-3LP01C-TB-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP01C-TB-H
1005344-3LP01C-TB-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP01C-TB-H 1005344-3LP01C-TB-H
Manufacturer: ON Semiconductor Win Source Part Number: 1005344-3LP01C-TB-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Max Gate Charge: 1.43nC @ 10V Max Input Capacitance: 7.5pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 10.4 Ohm @ 50mA, 4V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1005344-3LP01C-TB-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Gate Charge: 1.43nC @ 10V
Max Input Capacitance: 7.5pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 10.4 Ohm @ 50mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET P-CH 30V 100MA CP - 598-3LP01C-TB-H - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 100MA CP
598-3LP01C-TB-H
MOSFET P-CH 30V 100MA CP 598-3LP01C-TB-H
MOSFET P-CH 30V 100MA CP

MOSFET P-CH 30V 100MA CP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LP01C-TB-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LP01C-TB-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LP01C-TB-H
MOSFET P-CH 30V 100MA 3CP

MOSFET P-CH 30V 100MA 3CP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3LP01C-TB-H-ND 278-3LP01C-TB-H 3LP01C-TB-H 1005344-3LP01C-TB-H 598-3LP01C-TB-H 3LP01C-TB-H
Product Name Single FETs, MOSFETs P-Channel -30V -0.1A 10.4 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP01C-TB-H MOSFET P-CH 30V 100MA CP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB SOT3; SOT23; 3-CP SOT23; TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data