onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01S-K-TL-E 3LN01S-K-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 197693-3LN01S-K-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Dimension: SC-75, SOT-416 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 197693-3LN01S-K-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Dimension: SC-75, SOT-416 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01S-K-TL-E - 197693-3LN01S-K-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01S-K-TL-E
197693-3LN01S-K-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01S-K-TL-E 197693-3LN01S-K-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 197693-3LN01S-K-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Dimension: SC-75, SOT-416 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197693-3LN01S-K-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMCP
Dimension: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
 - 3LN01S-K-TL-E - Rochester Electronics
Newburyport, MA, United States
MOSFET N-Channel 30V 0.15A

MOSFET N-Channel 30V 0.15A

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-3LN01S-K-TL-E
MOSFET Transistor 278-3LN01S-K-TL-E
MOSFET Product overview: 3LN01S-K-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01S-K-TL-E can be used for catalog matching and distributor lookup.

MOSFET Product overview: 3LN01S-K-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01S-K-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LN01S-K-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LN01S-K-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LN01S-K-TL-E
MOSFET N-CH 30V 0.15A SMCP

MOSFET N-CH 30V 0.15A SMCP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 197693-3LN01S-K-TL-E 3LN01S-K-TL-E 278-3LN01S-K-TL-E 3LN01S-K-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01S-K-TL-E MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data