The 5LN01SS-TL-E is an N-channel small signal MOSFET designed for general-purpose switching applications, housed in an SSFP (SC-81) package measuring 3.0 mm × 3.0 mm × 1.4 mm. It offers a drain-source voltage rating of 50 V, a continuous drain current of 0.1 A, and a maximum power dissipation of 0.15 W. The device features low ON-resistance (7.8 Ω at VGS=4V, ID=50mA) and ultrahigh-speed switching with a total gate charge of 1.57 nC, suitable for 1.5V drive applications. It is RoHS compliant, Pb-free, and supplied in 8,000-piece reels. The part meets ESD immunity requirements below 200V (Machine Model) and operates within a storage temperature range of -55°C to +150°C.
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5LN01SS-TL-E |
| Polarity | N-Channel |