Manufacturer: ON Semiconductor
Win Source Part Number: 111045-ADP3121JCPZ-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-LFCSP (3x3)
Supply Voltage - Operating: 4.15 V to 13.2 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Half Bridge Based MOSFET Driver, PDSO8
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 111045-ADP3121JCPZ-RL | ADP3121JCPZ-RL |
| Product Name | PMIC - PMIC - Gate Drivers - ADP3121JCPZ-RL | |
| Polarity | N-Channel |