Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3404-Z-E2-AZ 2SK3404-Z-E2-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906458-2SK3404-Z-E2- AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906458-2SK3404-Z-E2- AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK3404 series consists of N-channel power MOSFETs designed for low-voltage, high-current switching applications such as synchronous rectifier DC/DC converters. Available in TO-263 packages (MP-25ZK and MP-25ZJ), the devices feature a drain-to-source voltage rating of 30 V, a continuous drain current of ±40 A, and a maximum on-state resistance of 14 mΩ at 10 V gate drive. Built-in gate protection diodes are included, and the devices support 4.5-V gate drive. The series meets industrial use requirements and operates with a channel temperature limit of 150°C. The TO-263 package is surface-mount compatible.

Datasheet Summary
Powered by GS/AI

The 2SK3404 series consists of N-channel power MOSFETs designed for low-voltage, high-current switching applications such as synchronous rectifier DC/DC converters. Available in TO-263 packages (MP-25ZK and MP-25ZJ), the devices feature a drain-to-source voltage rating of 30 V, a continuous drain current of ±40 A, and a maximum on-state resistance of 14 mΩ at 10 V gate drive. Built-in gate protection diodes are included, and the devices support 4.5-V gate drive. The series meets industrial use requirements and operates with a channel temperature limit of 150°C. The TO-263 package is surface-mount compatible.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3404-Z-E2-AZ - 906458-2SK3404-Z-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3404-Z-E2-AZ
906458-2SK3404-Z-E2-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3404-Z-E2-AZ 906458-2SK3404-Z-E2-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 906458-2SK3404-Z-E2- AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 906458-2SK3404-Z-E2-AZ
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 906458-2SK3404-Z-E2-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3404-Z-E2-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details