Panasonic 2SK4043LS

Description
N-Channel Silicon MOSFET For General Purpose Switching Device Applications
Request a Quote
Description
N-Channel Silicon MOSFET For General Purpose Switching Device Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching applications in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 30 V, continuous drain current of 20 A, and supports 2.5 V gate drive with a maximum ON-resistance of 24 mΩ at VGS=2.5 V. The device features avalanche resistance with a single-pulse energy rating of 147 mJ and an avalanche current of 20 A. Total gate charge is 37 nC at VDS=15 V and VGS=4 V. The operating junction temperature ranges from -55 °C to 150 °C, and it meets RoHS standards.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching applications in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 30 V, continuous drain current of 20 A, and supports 2.5 V gate drive with a maximum ON-resistance of 24 mΩ at VGS=2.5 V. The device features avalanche resistance with a single-pulse energy rating of 147 mJ and an avalanche current of 20 A. Total gate charge is 37 nC at VDS=15 V and VGS=4 V. The operating junction temperature ranges from -55 °C to 150 °C, and it meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4043LS - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET For General Purpose Switching Device Applications

N-Channel Silicon MOSFET For General Purpose Switching Device Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK4043LS
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
30V 3.5A 2.3A SOIC MOSFET Transistor - 289-AUIRF9952QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 2000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 8300 milliwatts
View Details
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers