Rochester Electronics JFETs (Junction Field Effect) - 2SK3796-3-TL-E 2SK3796-3-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906462-2SK3796-3-TL- E Operating Temperature Range: 150°C (TJ) Features: JFET N-Channel 10 mA 100 mW Surface Mount SMCP Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906462-2SK3796-3-TL- E Operating Temperature Range: 150°C (TJ) Features: JFET N-Channel 10 mA 100 mW Surface Mount SMCP Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK3796-3-TL-E is an N-channel JFET in an SMCP package, intended for low-frequency general-purpose amplifier, impedance conversion, and analog switch applications. It has a drain-to-source voltage rating of 30 V, a maximum drain current of 10 mA, and a power dissipation of 100 mW. The device operates with a junction temperature up to 150 °C and is rated for storage temperatures from -55 °C to +150 °C. Its drain current IDSS falls in the 1.2 to 3.0 mA range, and it has a forward transfer admittance of 6.5 mS. Input capacitance is 4 pF, and reverse transfer capacitance is 1.1 pF. The package measures 1.6 mm × 1.2 mm × 0.7 mm and complies with JEITA/JEDEC SC-75 (SOT-416).

Datasheet Summary
Powered by GS/AI

The 2SK3796-3-TL-E is an N-channel JFET in an SMCP package, intended for low-frequency general-purpose amplifier, impedance conversion, and analog switch applications. It has a drain-to-source voltage rating of 30 V, a maximum drain current of 10 mA, and a power dissipation of 100 mW. The device operates with a junction temperature up to 150 °C and is rated for storage temperatures from -55 °C to +150 °C. Its drain current IDSS falls in the 1.2 to 3.0 mA range, and it has a forward transfer admittance of 6.5 mS. Input capacitance is 4 pF, and reverse transfer capacitance is 1.1 pF. The package measures 1.6 mm × 1.2 mm × 0.7 mm and complies with JEITA/JEDEC SC-75 (SOT-416).

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK3796-3-TL-E - 906462-2SK3796-3-TL-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK3796-3-TL-E
906462-2SK3796-3-TL-E
JFETs (Junction Field Effect) - 2SK3796-3-TL-E 906462-2SK3796-3-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 906462-2SK3796-3-TL- E Operating Temperature Range: 150°C (TJ) Features: JFET N-Channel 10 mA 100 mW Surface Mount SMCP Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 906462-2SK3796-3-TL-E
Operating Temperature Range: 150°C (TJ)
Features: JFET N-Channel 10 mA 100 mW Surface Mount SMCP
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMCP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 906462-2SK3796-3-TL-E
Product Name JFETs (Junction Field Effect) - 2SK3796-3-TL-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products