The 2SK932 is an N-channel JFET designed for low-noise RF amplifier applications such as AM tuners. It is housed in an ultrasmall CP package with dimensions of 2.9 mm x 3.0 mm, compliant with JEDEC SOT-23 and TO-236AB standards. The device has a maximum drain-to-source voltage of 15 V, a drain current rating of 50 mA, and a power dissipation limit of 200 mW. It features a forward transfer admittance of 25 to 50 mS, an input capacitance of 10 pF, and a noise figure as low as 1.5 dB at 1 kHz. The 2SK932-23 variant has a zero-gate voltage drain current (IDSS) in the range of 10.0 to 17.0 mA. The part is supplied in 3,000-piece reels.
Manufacturer: ON Semiconductor
Win Source Part Number: 855452-2SK932-23-N-T
Series: *
Features: RF Mosfet
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 855452-2SK932-23-N-TB-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK932-23-N-TB-E |
| Package Type | SOT3 |