onsemi JFETs (Junction Field Effect) - 2SK932-22-TB-E 2SK932-22-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 006004-2SK932-22-TB- E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 7.3mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 200mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 006004-2SK932-22-TB- E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 7.3mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 200mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK932-22-TB-E - 006004-2SK932-22-TB-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK932-22-TB-E
006004-2SK932-22-TB-E
JFETs (Junction Field Effect) - 2SK932-22-TB-E 006004-2SK932-22-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 006004-2SK932-22-TB- E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 7.3mA @ 5V Current Drain (Id) - Max: 50mA Voltage - Cutoff (VGS off) @ Id: 200mV @ 100μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 006004-2SK932-22-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 7.3mA @ 5V
Current Drain (Id) - Max: 50mA
Voltage - Cutoff (VGS off) @ Id: 200mV @ 100μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 2SK932-22-TB-E - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
15V 50mA Bipolar Transistor
288-2SK932-22-TB-E
15V 50mA Bipolar Transistor 288-2SK932-22-TB-E
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R Product overview: 2SK932-22-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK932-22-TB-E can be used for catalog matching and distributor lookup.

Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R Product overview: 2SK932-22-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK932-22-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - 2SK932-22-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 50mA 200mW Surface Mount SMCP

JFET N-Channel 50mA 200mW Surface Mount SMCP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK932-22-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK932-22-TB-E
Discrete Semiconductor Products - Transistors - JFETs 2SK932-22-TB-E
JFET N-CH 50MA SMCP

JFET N-CH 50MA SMCP

Supplier's Site
JFET N-CH 50MA 200MW 3CP

JFET N-CH 50MA 200MW 3CP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF MOSFET Transistors Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number 006004-2SK932-22-TB-E 2SK932-22-TB-E 288-2SK932-22-TB-E 2SK932-22-TB-EOSTR-ND 2SK932-22-TB-E 2SK932-22-TB-E
Product Name JFETs (Junction Field Effect) - 2SK932-22-TB-E 15V 50mA Bipolar Transistor JFETs Discrete Semiconductor Products - Transistors - JFETs JFETs
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data