onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs 73282

Description
73282 - MOSFET 60V, 12A,
Request a Quote Datasheet
Description
73282 - MOSFET 60V, 12A,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 73282 - Rochester Electronics
Newburyport, MA, United States
73282 - MOSFET 60V, 12A,

73282 - MOSFET 60V, 12A,

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
73282
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 73282
MOSFET 60V 12A

MOSFET 60V 12A

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 73282 73282
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRF1018E - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers