onsemi Single Bipolar Transistors 30A02CH-TL-E

Description
Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 30A02CH-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
30A02CH-TL-EOSCT-ND
Single Bipolar Transistors 30A02CH-TL-EOSCT-ND
Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH

Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH

Buy Now Datasheet
Single Bipolar Transistors - 30A02CH-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
30A02CH-TL-EOSTR-ND
Single Bipolar Transistors 30A02CH-TL-EOSTR-ND
Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH

Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH

Buy Now Datasheet
Single Bipolar Transistors - 30A02CH-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
30A02CH-TL-EOSDKR-ND
Single Bipolar Transistors 30A02CH-TL-EOSDKR-ND
Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH

Bipolar (BJT) Transistor PNP 30V 700mA 520MHz 700mW Surface Mount 3-CPH

Buy Now Datasheet
Singapore, Singapore
-30V -0.7A Bipolar Transistor
276-30A02CH-TL-E
-30V -0.7A Bipolar Transistor 276-30A02CH-TL-E
Bipolar Transistor, -30V, -0.7A, Low VCE(sat), PNP Single CPH3, CPH3, 3000-REEL Product overview: 30A02CH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02CH-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -30V, -0.7A, Low VCE(sat), PNP Single CPH3, CPH3, 3000-REEL Product overview: 30A02CH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-30A02CH-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 30A02CH-TL-E - 075666-30A02CH-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 30A02CH-TL-E
075666-30A02CH-TL-E
TRANSISTORS - Transistors (BJT) - Single - 30A02CH-TL-E 075666-30A02CH-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 075666-30A02CH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 520MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 220mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075666-30A02CH-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 520MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 220mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 7925186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7925186
Bipolar Transistors 7925186
Transistor PNP 30V 0.7A 520MHz Amp CPH3

Transistor PNP 30V 0.7A 520MHz Amp CPH3

Supplier's Site
Bipolar Transistors - 7925186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7925186P
Bipolar Transistors 7925186P
Transistor PNP 30V 0.7A 520MHz Amp CPH3

Transistor PNP 30V 0.7A 520MHz Amp CPH3

Supplier's Site
Bipolar Transistors - 1453930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453930
Bipolar Transistors 1453930
Transistor PNP 30V 0.7A 520MHz Amp CPH3

Transistor PNP 30V 0.7A 520MHz Amp CPH3

Supplier's Site
 - 30A02CH-TL-E - Rochester Electronics
Newburyport, MA, United States
Bipolar Transistor, -30V, -0.7A, Low VCE(sat), PNP Single CPH3

Bipolar Transistor, -30V, -0.7A, Low VCE(sat), PNP Single CPH3

Supplier's Site Datasheet
Transistor, Pnp, -30V, -0.7A, Sot-23; Transistor Polarity Onsemi - 99AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -30V, -0.7A, Sot-23; Transistor Polarity Onsemi
99AC7089
Transistor, Pnp, -30V, -0.7A, Sot-23; Transistor Polarity Onsemi 99AC7089
TRANSISTOR, PNP, -30V, -0.7A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:520MHz; Power Dissipation Pd:700mW; DC Collector Current:-700mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -30V, -0.7A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:520MHz; Power Dissipation Pd:700mW; DC Collector Current:-700mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 30A02CH-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
30A02CH-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 30A02CH-TL-E
TRANS PNP 30V 0.7A 3CPH

TRANS PNP 30V 0.7A 3CPH

Supplier's Site
Single Bipolar Transistors - 30A02CH-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
30A02CH-TL-E
Single Bipolar Transistors 30A02CH-TL-E
TRANS PNP 30V 0.7A 3CPH

TRANS PNP 30V 0.7A 3CPH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 30A02CH-TL-EOSCT-ND 276-30A02CH-TL-E 075666-30A02CH-TL-E 7925186 7925186P 30A02CH-TL-E 99AC7089 30A02CH-TL-E 30A02CH-TL-E
Product Name Single Bipolar Transistors -30V -0.7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 30A02CH-TL-E Bipolar Transistors Bipolar Transistors Transistor, Pnp, -30V, -0.7A, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CPH Cph CPH CPH3 TO-3; SOT23 SC-96
IC(max) 700 milliamps 700 milliamps 700 milliamps
VCBO 30 volts
PD 700 milliwatts
Unlock Full Specs
to access all available technical data