Win Source Part Number: 1037809-2SK3816-DL-1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 40A (Ta)
Rds On (Max) @ Id, Vgs: 26mOhm @ 20A, 10V
Power Dissipation (Max): 1.65W (Ta), 50W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263-2
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SK3816-DL-1E2SK3816
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-2SK3816-DL-1E,O
Base Product Number: 2SK3816
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
N-Channel 60V 40A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount TO-263-2
Power Field-Effect Transistor, N-Channel, MOSFET
MOSFET N-CH 60V 40A TO263-2
| Win Source Electronics | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1037809-2SK3816-DL-1E | 2SK3816-DL-1E-ND | 2SK3816-DL-1E | 2SK3816-DL-1E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel |