Small Signal Field-Effect Transistor
N-Channel MOSFET 50V, 100mA, Single CP, SC-59 3 LEAD, 3000-REEL Product overview: 2SK536-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK536-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 006002-2SK536-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA (Ta)
Max Input Capacitance: 15pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 20 Ohm @ 10mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 50V 100MA SC59
MOSFET N-CH 50V 100MA SC59
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK536-TB-E | 278-2SK536-TB-E | 006002-2SK536-TB-E | 2SK536-TB-E | 2SK536-TB-E |
| Product Name | N-Channel 50V 100mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK536-TB-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Package Type | SC-59-3 | SOT3; SOT23; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | ||
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel |