Manufacturer: ON Semiconductor
Win Source Part Number: 856772-5LN01SS-TL-E
Features: 50 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 5LN01
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications
Small Signal MOSFET 50V 0.1A 7.8 Ohm Single N-Channel SSFP, SOT-623 / SSFP, 8000-REEL Product overview: 5LN01SS-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 0.1A, 7.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, 7.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LN01SS-TL-E can be used for catalog matching and distributor lookup.
N-Channel 50V 100mA (Ta) 150mW (Ta) Surface Mount 3-SSFP
MOSFET N-CH 50V 100MA 3SSFP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 856772-5LN01SS-TL-E | 5LN01SS-TL-E | 278-5LN01SS-TL-E | 5LN01SS-TL-E-ND | 5LN01SS-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LN01SS-TL-E | N-Channel 50V 0.1A 7.8 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | SOT-623F | SC-81 | SC-81 |