onsemi 30MA 15V MOSFET Transistor 2SK3856-5-TB-E

Description
NCH 30MA 15V MOSFET Product overview: 2SK3856-5-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30MA, 15V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3856-5-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NCH 30MA 15V MOSFET Product overview: 2SK3856-5-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30MA, 15V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3856-5-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30MA 15V MOSFET Transistor - 278-2SK3856-5-TB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30MA 15V MOSFET Transistor
278-2SK3856-5-TB-E
30MA 15V MOSFET Transistor 278-2SK3856-5-TB-E
NCH 30MA 15V MOSFET Product overview: 2SK3856-5-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30MA, 15V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3856-5-TB-E can be used for catalog matching and distributor lookup.

NCH 30MA 15V MOSFET Product overview: 2SK3856-5-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30MA, 15V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3856-5-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - 2SK3856-5-TB-E - Rochester Electronics
Newburyport, MA, United States
N-Channel 30MA 15V MOSFET

N-Channel 30MA 15V MOSFET

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3856-5-TB-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3856-5-TB-E
NCH 30MA 15V MOSFET

NCH 30MA 15V MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3856-5-TB-E 2SK3856-5-TB-E 2SK3856-5-TB-E
Product Name 30MA 15V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers