N-Channel 150V 1A (Ta) 750mW (Ta) Through Hole TO-92
Nch Single Power Mosfet 150V 1A 1950Mohm To-92(1)
MOSFET N-CH 150V 1A TO92
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2SK4151TZ-E-ND | 2SK4151TZ-E | 2SK4151TZ-E | 2SK4151TZ-E |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |